EN
  • EN
  • DE

DSPIC33EP256GP504-I/ML

Part No DSPIC33EP256GP504-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44QFN / MCU 16-bit dsPIC RISC 256KB Flash 3.3V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773481-DSPIC33EP256GP504-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP256GP504
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP504-I/ML CAD Model

Description

Microchip Technology DSPIC33EP256GP504-I/ML Description

The DSPIC33EP256GP504-I/ML from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the processing power of a digital signal processor to deliver a versatile and powerful solution for embedded control applications.

Key Features

  • High Performance: With its 70 MIPS (Million Instructions Per Second) performance at 3.3V, the DSPIC33EP256GP504-I/ML is designed to execute complex algorithms and process data with speed and efficiency.
  • Ample Storage: The device is equipped with 256 KB of flash memory and 32 KB of RAM, providing sufficient space for robust applications and data buffering.
  • Flexible Peripherals: A comprehensive set of peripherals including UART, SPI, I2C, CAN, and USB interfaces, along with advanced motor control PWMs, and analog inputs, make this DSC incredibly versatile for a wide range of applications.
  • Robust Operation: The DSPIC33EP256GP504-I/ML is characterized for operation from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Precision Analog: The inclusion of a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for precise measurement of analog signals, which is critical for many control and monitoring tasks.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal interruption, as one partition can be updated while the other partition continues to run the application.

Applications

The DSPIC33EP256GP504-I/ML is ideal for a diverse array of applications, including:

  • Advanced Motor Control
  • Industrial Automation
  • Power Supplies
  • Automotive and Transportation Systems
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Audio and Voice Processing

With its robust feature set, the DSPIC33EP256GP504-I/ML is a perfect choice for developers looking to create sophisticated and reliable embedded systems. Its compact 44-pin QFN (Quad Flat No-leads) package allows for a streamlined design in space-constrained applications, making it a versatile and practical component in your next high-performance project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1761 $57.2327
15+ $6.7086 $100.6290
24+ $6.4989 $155.9736
32+ $6.2893 $201.2576
42+ $6.0796 $255.3432
56+ $5.4507 $305.2392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess