EN
  • EN
  • DE

DSPIC33EP256GP502T-E/MM

Part No DSPIC33EP256GP502T-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33EP256GP502
Standard Package 1,600
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264501-DSPIC33EP256GP502T-E/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP502T-E/MM CAD Model

Description

dSPIC33EP256GP502T-E/MM Digital Signal Controller

The dSPIC33EP256GP502T-E/MM is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced digital signal processing applications. This DSC combines the processing power of a DSP with the functionality of a microcontroller, making it a versatile choice for a wide range of embedded systems.

Key Features

  • Enhanced Performance: The DSPIC33EP256GP502T-E/MM boasts a 70 MIPS (Million Instructions Per Second) performance at 3.3V, enabling it to handle complex algorithms and high-speed control applications.
  • Large Memory: It comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for code and data storage.
  • Advanced Peripheral Integration: This DSC includes a variety of peripherals such as UART, SPI, I2C modules, and more, which facilitate easy communication with other devices.
  • Dual Partition Flash with Live Update Capability: This feature allows for seamless firmware updates without interrupting the device operation, enhancing reliability and uptime.
  • Robust Design: It is designed to operate in extended temperatures ranging from -40°C to +125°C, making it suitable for industrial applications.
  • Flexible Power Management: The device supports multiple power-saving options to optimize power consumption for various applications and operational modes.

Applications

The DSPIC33EP256GP502T-E/MM is ideal for a range of applications, including:

  • Motor Control and Power Conversion
  • Audio and Speech Processing
  • Advanced Sensors and Industrial Control
  • Automotive and Aerospace Systems

Package and Quality

This DSC comes in a 28-pin QFN package, offering a compact footprint for space-constrained applications. Microchip's commitment to quality ensures that the DSPIC33EP256GP502T-E/MM meets the stringent requirements for industrial and automotive grade components.

With its powerful features and robust design, the dSPIC33EP256GP502T-E/MM from Microchip Technology stands out as an excellent choice for designers looking to push the boundaries of what's possible in digital signal processing within embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess