EN
  • EN
  • DE

DSPIC33EP16GS502-I/MX

Part No DSPIC33EP16GS502-I/MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28UQFN / dsPIC series Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 28-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UQFN Exposed Pad
Supplier Device Package 28-UQFN (6x6)
Base Product Number DSPIC33EP16GS502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1056345-DSPIC33EP16GS502-I/MX
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS502-I/MX CAD Model

Description

Microchip Technology DSPIC33EP16GS502-I/MX Product Overview

The DSPIC33EP16GS502-I/MX is a high-performance, 16-bit Digital Signal Controller (DSC) from the renowned manufacturer, Microchip Technology. This advanced microcontroller unit (MCU) seamlessly blends the control features of a microcontroller with the computational capabilities of a digital signal processor to form an ideal solution for a wide array of applications that require advanced control algorithms and high-speed data processing.

Key Features

  • Core: The DSPIC33EP16GS502-I/MX is built on a dsPIC33E core, which operates at a maximum frequency of 70 MHz. The core is designed to execute digital signal processing instructions efficiently, making it perfect for applications that need fast and accurate control.
  • Memory: It comes with 16 KB of RAM and 22 KB of flash memory, providing ample space for complex algorithms and program storage without the need for external memory components.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal interruption, ensuring reliable and continuous operation even during software upgrades.
  • High-Resolution PWM: The device includes advanced PWM modules that support high-resolution outputs, which are pivotal for precise motor control and power conversion applications.
  • Robust Peripheral Set: A rich set of peripherals including ADCs, DACs, UARTs, SPI, and I2C modules, among others, provides the flexibility to interface with a wide range of sensors, actuators, and communication modules.
  • Temperature Range: It operates over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Package: The DSPIC33EP16GS502-I/MX comes in a 28-pin QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the DSPIC33EP16GS502-I/MX makes it an excellent choice for a myriad of applications, including but not limited to:

  • Advanced motor control
  • Power supply and conversion
  • Audio applications and signal processing
  • Industrial automation and control systems
  • Automotive and transportation systems

With its powerful core, extensive memory, and sophisticated peripherals, the DSPIC33EP16GS502-I/MX from Microchip Technology stands out as a robust and flexible solution for designers looking to push the boundaries of what's possible in embedded systems control and signal processing.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess