EN
  • EN
  • DE

DSPIC33EP128MC206-I/PT

Part No DSPIC33EP128MC206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series DSPIC33EP128MC206
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809591-DSPIC33EP128MC206-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC206-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP128MC206-I/PT

The DSPIC33EP128MC206-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor. This 16-bit DSC is part of the dsPIC33E series and is specifically engineered for applications requiring sophisticated algorithms and system performance within a compact and power-efficient package.

Key Features

  • Processing Core: The device boasts a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, making it ideal for advanced control applications.
  • Program Memory: It comes with 128KB of flash memory, allowing for robust program storage and efficient code execution.
  • RAM: With 17KB of RAM, this DSC provides ample space for data buffering and manipulation.
  • Digital I/O: The DSPIC33EP128MC206-I/PT offers 53 pins of digital I/O, giving developers the flexibility to interface with a wide range of peripherals and devices.
  • Advanced Analog Features: It includes 12-bit Analog-to-Digital Converters (ADCs) with up to 9 channels, providing precise analog signal measurement capabilities.
  • Communication Interfaces: The device is equipped with various serial communication interfaces, including UART, SPI, and I2C, for versatile connectivity options.
  • Temperature Range: This DSC operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package Type: It is available in a 64-pin TQFP package, which is suitable for space-constrained applications.

Applications

The DSPIC33EP128MC206-I/PT is designed for a broad range of applications, including motor control, power conversion, industrial automation, and Internet of Things (IoT) devices. Its high-speed processing capabilities make it particularly well-suited for closed-loop control systems that require fast and accurate computations.

Reliability and Support

Microchip Technology is renowned for its commitment to quality and long-term support for its products. The DSPIC33EP128MC206-I/PT is backed by Microchip's extensive technical documentation, development tools, and software libraries, which streamline the development process and reduce time to market for designers and engineers.

Overall, the DSPIC33EP128MC206-I/PT is a versatile and powerful component that offers a blend of microcontroller usability and digital signal processing performance, making it a go-to choice for designers looking for a reliable and efficient solution for complex, real-time applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6894 $51.6516
34+ $3.0272 $102.9248
52+ $2.9326 $152.4952
71+ $2.8380 $201.4980
92+ $2.7434 $252.3928
122+ $2.4596 $300.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess