EN
  • EN
  • DE

DSPIC33EP128GS808-I/PT

Part No DSPIC33EP128GS808-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201926-DSPIC33EP128GS808-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS808-I/PT CAD Model

Description

dSPIC33EP128GS808-I/PT Digital Signal Controller

The dSPIC33EP128GS808-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This device is part of Microchip's dsPIC33E series and is particularly well-suited for applications requiring sophisticated algorithms, such as motor control, power conversion, and sensor processing.

Key Features:

  • Enhanced Performance: This DSC features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features, allowing for fast execution of complex algorithms and control loops.
  • Large Memory: With 128 KB of Flash memory and 8 KB of RAM, the dSPIC33EP128GS808-I/PT provides ample space for application code and data storage, facilitating advanced applications without the need for external memory.
  • Robust Peripheral Set: The device boasts a rich set of peripherals, including high-speed ADCs, PWMs with high-resolution capability, and multiple communication interfaces (I2C, SPI, UART, CAN), enabling versatile system designs.
  • Optimized for Power Efficiency: It is designed with power management options such as multiple power-saving modes and a low-power PWM mode, which help in reducing the overall power consumption of the system.
  • Extended Temperature Range: The device operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: The dSPIC33EP128GS808-I/PT is available in a 64-pin TQFP package, which is suitable for space-constrained applications while providing enough pins for extensive functionality.
  • Advanced Analog Features: It includes a 12-bit ADC with up to 16 channels, providing accurate analog-to-digital conversions for precise control and measurement tasks.

This DSC is ideal for designers looking for a single-chip solution that combines the best of both worlds: microcontroller usability and digital signal processing power. Whether it's for automotive applications, industrial control systems, or consumer electronics, the dSPIC33EP128GS808-I/PT delivers performance, efficiency, and reliability to meet the demands of complex and power-sensitive applications.

With Microchip's commitment to quality and long-term availability, the dSPIC33EP128GS808-I/PT is a smart choice for engineers and developers looking to create products with a competitive edge in today's dynamic market.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0967 $51.2901
8+ $14.0281 $112.2248
12+ $13.5897 $163.0764
16+ $13.1514 $210.4224
20+ $12.7130 $254.2600
27+ $11.3978 $307.7406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess