EN
  • EN
  • DE

DSPIC33EP128GM306-E/PT

Part No DSPIC33EP128GM306-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP128GM306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354257-DSPIC33EP128GM306-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM306-E/PT CAD Model

Description

dSPIC33EP128GM306-E/PT - High-Performance Digital Signal Controller

The dSPIC33EP128GM306-E/PT from Microchip Technology is a cutting-edge digital signal controller (DSC) that combines the processing power of a DSP with the functionality of a microcontroller. This 16-bit DSC is part of Microchip's dsPIC33E series and is designed to cater to demanding applications that require advanced algorithms and high-speed control operations.

Key Features:

  • High-Performance CPU: This DSC features a modified Harvard architecture with a 70 MIPS (million instructions per second) performance at 3.3V, enabling rapid execution of complex algorithms and control processes.
  • Large Memory Capacity: With 128KB of flash memory and 8KB of RAM, this device is well-equipped to handle extensive code and data storage requirements.
  • Advanced Peripheral Integration: It includes a variety of peripherals such as high-speed PWMs, ADCs with 12-bit resolution, and input capture modules, making it ideal for precise control applications.
  • Flexible Communication: The dSPIC33EP128GM306-E/PT supports numerous communication protocols, including UART, SPI, I2C, and CAN, offering versatile connectivity options for embedded systems.
  • Robust Design: The device operates within the extended industrial temperature range and is available in a 64-pin TQFP package, ensuring reliability and durability in harsh environments.

Applications:

Due to its high-speed DSP capabilities and microcontroller features, the dSPIC33EP128GM306-E/PT is ideally suited for a variety of applications, such as:

  • Motor Control and Power Conversion
  • Advanced Audio and Voice Processing
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Medical Devices and Instrumentation

Why Choose dSPIC33EP128GM306-E/PT?

Designers and engineers looking for a powerful and versatile DSC will find the dSPIC33EP128GM306-E/PT from Microchip Technology to be an exceptional choice. Its blend of DSP performance and microcontroller functionality, along with a robust set of peripherals and communication interfaces, make it a go-to solution for complex and demanding embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1096 $56.4384
9+ $11.5772 $104.1948
14+ $11.2154 $157.0156
19+ $10.8536 $206.2184
24+ $10.4918 $251.8032
32+ $9.4064 $301.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess