EN
  • EN
  • DE

DSPIC33CH64MP502-E/2N

Part No DSPIC33CH64MP502-E/2N
Manufacturer Microchip Technology
Catalog OEM Souring
Description Digital Signal Processors & Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466492-DSPIC33CH64MP502-E/2N
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 88KB (88K x 8)
Program Memory Type FLASH, PRAM
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 23x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package 28-UQFN (6x6)
Package / Case 28-UQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH64MP502-E/2N CAD Model

Description

The DSPIC33CH64MP502-E/2N, manufactured by Microchip, is a cutting-edge digital signal processor and controller that blends versatility with performance. It is part of the digital signal processors & controllers category, featuring a powerful dual-core architecture designed to handle complex algorithms and control-oriented tasks simultaneously. This component operates at a high frequency, providing the computational power needed for advanced applications such as motor control, embedded audio processing, and real-time analytics. Its integrated peripherals support a wide range of functionality, including analog to digital conversion, communication interfaces, and PWM outputs. Furthermore, its development environment is supported by Microchip's software tools, making prototyping and development accessible and efficient. The DSPIC33CH64MP502-E/2N is suitable for applications requiring high-speed signal processing and sophisticated control mechanisms, such as automotive applications, industrial control systems, and smart sensors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess