EN
  • EN
  • DE

DSPIC33CH512MP505-E/PT

Part No DSPIC33CH512MP505-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 584KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201788-DSPIC33CH512MP505-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH512MP505-E/PT CAD Model

Description

dSPIC33CH512MP505-E/PT Digital Signal Controller

The dSPIC33CH512MP505-E/PT is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed for sophisticated and demanding applications that require an optimal blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This high-performance DSC is part of Microchip's dSPIC33CH family, which is renowned for its dual-core architecture, allowing for seamless handling of complex algorithms and control tasks.

Key Features:

  • Core Performance: The device features a high-speed DSP core with a maximum speed of 100 MIPS (Million Instructions Per Second), providing robust computational power for signal processing tasks.
  • Dual-Core Architecture: It includes a master and slave core, both capable of running at 100 MIPS, which enables simultaneous execution of independent tasks and enhances overall system efficiency.
  • Memory: Equipped with 512 KB of flash memory and 48 KB of RAM, this DSC offers ample space for application code and data storage, facilitating complex and memory-intensive operations.
  • Advanced Peripherals: A rich set of peripherals including PWM, ADCs, DACs, timers, and communication interfaces like UART, SPI, and I2C, provide versatile options for interfacing with external devices and sensors.
  • Robust I/O Capabilities: With numerous I/O pins, the dSPIC33CH512MP505-E/PT can handle multiple input and output operations, suitable for industrial control, automotive applications, and more.
  • Package: The device comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still offering sufficient connectivity for complex designs.
  • Temperature Range: It operates within the extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The dSPIC33CH512MP505-E/PT is designed to meet the requirements of a wide range of applications, including motor control, power conversion, industrial automation, automotive systems, and Internet of Things (IoT) devices. Its dual-core architecture and powerful peripherals make it especially suited for applications that demand simultaneous real-time processing of control algorithms and communication protocols.

Overall, the dSPIC33CH512MP505-E/PT from Microchip Technology is a versatile and powerful solution for developers looking to integrate advanced DSP functions with the ease-of-use of an MCU, all within a compact and efficient package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess