EN
  • EN
  • DE

DSPIC30F6014A-I/PF

Part No DSPIC30F6014A-I/PF
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822083-DSPIC30F6014A-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014A-I/PF CAD Model

Description

Microchip Technology's dsPIC30F6014A-I/PF Digital Signal Controller

The dsPIC30F6014A-I/PF is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed necessary for demanding signal processing applications. This versatile controller combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities to create a single, integrated solution that excels in both control and math-intensive tasks.

Key Features:

  • High-Performance DSC Core: The dsPIC30F6014A-I/PF features a 16-bit modified Harvard architecture that can execute up to 30 Million Instructions Per Second (MIPS) at 30 MHz, allowing for rapid and efficient processing of complex algorithms.
  • Large Memory: Equipped with 144 KB of Flash program memory and 8 KB of SRAM data memory, this DSC provides ample space for storing code and handling data-intensive operations.
  • Robust Peripheral Set: A comprehensive set of peripherals including timers, input capture, output compare/PWM, UART, SPI, and I2C interfaces, along with analog-to-digital converters (ADCs), ensure versatile interfacing with a wide range of external devices and sensors.
  • Motor Control PWMs: Specialized PWM outputs with dedicated time bases are designed for advanced motor control applications, providing precise control over motor functions.
  • Flexible Oscillator Options: The device supports multiple oscillator options, including an internal RC oscillator, an external crystal oscillator, and a PLL for frequency multiplication, offering flexibility in clock source selection.
  • Power Management: Power-saving modes such as Idle and Sleep modes help to minimize power consumption, making the dsPIC30F6014A-I/PF suitable for battery-operated and power-sensitive applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this DSC is designed to perform reliably in extreme environmental conditions.

Applications:

The dsPIC30F6014A-I/PF is ideal for a variety of applications that require sophisticated control algorithms and high-speed signal processing. This includes industrial control systems, automotive applications, robotics, power conversion, and communication systems. Its ability to handle complex math operations also makes it suitable for sensor fusion, audio processing, and other DSP-intensive tasks.

Overall, the dsPIC30F6014A-I/PF from Microchip Technology is a powerful and flexible solution for developers looking to integrate advanced control and signal processing capabilities into their designs with minimal overhead and maximum efficiency.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess