EN
  • EN
  • DE

DSPIC30F4012-20I/ML

Part No DSPIC30F4012-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44QFN / MCU 16-bit dsPIC RISC 48KB Flash 3.3V/5V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773458-DSPIC30F4012-20I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F4012
Introduction Date July 28, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4012-20I/ML CAD Model

Description

dSPIC30F4012-20I/ML Digital Signal Controller

The dSPIC30F4012-20I/ML is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This makes it an ideal choice for applications that require complex algorithms and processing-intensive tasks, such as motor control, audio processing, and industrial control systems.

Key Features:

  • High-Performance DSC Core: The device features a modified Harvard architecture with an optimized instruction set for efficient execution of digital signal processing and control algorithms.
  • High-Speed CPU: With a maximum operating frequency of 20MHz, the dSPIC30F4012-20I/ML can execute up to 30 MIPS (Million Instructions Per Second), allowing for quick processing and response times.
  • Ample Program Memory: It comes with 48KB of on-chip flash program memory, which provides ample space for complex applications and the flexibility of in-circuit programming and reprogramming.
  • Robust Data Storage: The device includes 2KB of SRAM and 1KB of EEPROM data memory for efficient data storage and retention.
  • Flexible Peripherals: A wide range of peripherals is integrated, including UART, SPI, and I2C serial interfaces, as well as PWM outputs and analog-to-digital converters (ADCs) for versatile I/O options.
  • Power Management: The dSPIC30F4012-20I/ML supports multiple power-saving modes, which enable the reduction of power consumption for battery-powered and energy-conscious applications.
  • Industrial Temperature Range: This DSC operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Compact Package: The device is available in a 44-pin QFN (Quad Flat No-lead) package, minimizing the PCB footprint and making it suitable for space-constrained applications.

Applications:

The versatility of the dSPIC30F4012-20I/ML makes it suitable for a wide range of applications, including:

  • Advanced Motor Control
  • Power Supply and Conversion
  • Smart Sensors and Instrumentation
  • Automotive and Transportation Systems
  • Robotics and Mechatronics
  • Audio Applications and Signal Processing

With its robust feature set and Microchip Technology's commitment to quality, the dSPIC30F4012-20I/ML is a reliable and powerful solution for your advanced digital signal control needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5740 $57.8700
13+ $9.4966 $123.4558
19+ $9.2000 $174.8000
26+ $8.9032 $231.4832
34+ $8.6064 $292.6176
45+ $7.7161 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess