EN
  • EN
  • DE

DSPIC30F3014-30I/ML

Part No DSPIC30F3014-30I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773452-DSPIC30F3014-30I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3014
Introduction Date August 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3014-30I/ML CAD Model

Description

Product Overview: DSPIC30F3014-30I/ML from Microchip Technology

The DSPIC30F3014-30I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering an ideal solution for demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) functionalities. This DSC is part of the dsPIC30F family, designed to deliver the computational performance and enhanced control features suited for a wide range of applications in the industrial, automotive, and consumer markets.

Key Features

  • High-Performance DSC Core: At its heart, the DSPIC30F3014-30I/ML features a 16-bit modified Harvard architecture that enables simultaneous data and instruction access. This allows for fast instruction execution and improved overall performance.
  • Programmable Clock Speed: The device operates at a maximum clock speed of 30 MIPS, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Robust Memory Architecture: With 24 KB of flash memory and 2 KB of SRAM, this DSC can handle significant code and data storage, making it suitable for complex applications.
  • Advanced Peripheral Integration: The DSPIC30F3014-30I/ML includes a range of integrated peripherals such as UART, SPI, and I2C communication interfaces, as well as a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Flexible Power Management: This device supports multiple power-saving modes, allowing designers to balance performance with power efficiency, thereby extending the life of battery-powered devices.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in extreme conditions.

Applications

The DSPIC30F3014-30I/ML is versatile and can be used in a variety of applications, including:

  • Motor Control and Power Conversion
  • Audio Processing and Voice Recognition
  • Sensor Data Acquisition and Instrumentation
  • Automotive Control Systems
  • Industrial Automation and Process Control

Package and Quality Assurance

Encased in a compact 44-pin QFN (Quad Flat No-lead) package, the DSPIC30F3014-30I/ML is designed for space-constrained applications. Microchip Technology ensures high standards of quality and reliability, providing support and extensive documentation for development ease. This product is a testament to Microchip's commitment to delivering advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7280 $54.0960
16+ $6.3409 $101.4544
25+ $6.1428 $153.5700
34+ $5.9446 $202.1164
44+ $5.7465 $252.8460
59+ $5.1520 $303.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess