EN
  • EN
  • DE

DSPIC30F3012-30I/ML

Part No DSPIC30F3012-30I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 12
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 080821-DSPIC30F3012-30I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3012-30I/ML CAD Model

Description

The dsPIC30F3012-30I/ML from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that blends the capabilities of a microcontroller with the computational throughput and integrated peripherals suitable for a wide range of applications. This particular model is packaged in a 28-pin QFN (Quad Flat No-leads) form factor, offering a compact footprint for space-constrained designs.

Key Features

  • Core: The dsPIC30F3012 features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum CPU speed of 30 MIPS (Million Instructions Per Second) at 30 MHz.
  • Program Memory: It comes with 12 KB of flash memory, providing ample space for complex algorithms and application code.
  • RAM: The device includes 512 bytes of RAM for data storage and manipulation.
  • Timers: Multiple integrated timers support a range of functions, including PWM generation for motor control and time-based sequencing.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to six input channels allows for precise measurement of analog signals.
  • Communication Interfaces: The controller supports UART, SPI, and I2C communication protocols, enabling it to interface with a variety of peripherals and other microcontrollers.
  • Operating Voltage: The device operates over a wide voltage range of 2.5V to 5.5V, making it versatile for different power environments.
  • Temperature Range: It is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications

The dsPIC30F3012-30I/ML is designed for applications that require efficient, high-speed digital signal processing combined with traditional microcontroller functionality. It is ideal for:

  • Motor Control
  • Power Supplies
  • Automotive and Aeronautics
  • Industrial Control Systems
  • Medical Devices
  • Audio Applications
  • Instrumentation and Measurement Systems

With its robust set of features and capabilities, the dsPIC30F3012-30I/ML from Microchip Technology is a powerful solution for designers looking to develop advanced embedded systems with stringent performance and space requirements.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess