EN
  • EN
  • DE

DSPIC30F2010-20I/SP

Part No DSPIC30F2010-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC30F2010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F2010-20I/SPG, DSPIC30F201020ISG, DSPIC30F201020ISG-ND, DSPIC30F201020ISP, DSPIC30F201020ISP-NDR
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869719-DSPIC30F2010-20I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010-20I/SP CAD Model

Description

dSPIC30F2010-20I/SP Microcontroller from Microchip Technology

The dSPIC30F2010-20I/SP is a high-performance 16-bit digital signal controller (DSC) developed by Microchip Technology. This advanced microcontroller integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP), making it an ideal solution for a wide range of applications that require sophisticated algorithms and control functions. The device operates at a maximum frequency of 20MHz, offering a balance of speed and power efficiency.

This DSC is built on Microchip's proven dsPIC architecture, which is designed to execute digital signal processing and control tasks efficiently. The dsPIC30F2010-20I/SP features a rich set of peripherals that support a variety of motor control, power conversion, and sensing applications. It includes an on-chip analog-to-digital converter (ADC), pulse-width modulation (PWM) outputs, and serial communication modules such as UART, SPI, and I2C interfaces.

The dSPIC30F2010-20I/SP offers 12 Kbytes of Flash memory, allowing for robust program storage, and 512 bytes of SRAM for data processing. Its interrupt handling capabilities, coupled with a fast instruction cycle, enable quick response times to critical system events. The device also provides a robust set of development tools and software libraries that simplify the design process, enabling developers to bring their products to market faster.

The packaging for the dSPIC30F2010-20I/SP is a 28-pin SPDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs). This makes it easy to integrate into a variety of design layouts and is particularly friendly for prototyping and small-scale production.

Microchip Technology's commitment to quality ensures that the dSPIC30F2010-20I/SP meets the stringent requirements of industrial, automotive, and consumer applications. Its robust design, coupled with low power consumption and advanced features, make it an excellent choice for designers looking to implement complex control algorithms and signal processing functions in their products.

Overall, the dSPIC30F2010-20I/SP is a versatile and capable DSC that offers a unique combination of MCU and DSP features, making it a go-to choice for engineers and developers working on innovative and demanding applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1371 $60.6855
11+ $9.9587 $109.5457
16+ $9.6475 $154.3600
22+ $9.3363 $205.3986
28+ $9.0250 $252.7000
38+ $8.0914 $307.4732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess