EN
  • EN
  • DE

DSC8121BI2

Part No DSC8121BI2
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC PROG BLANK 10MHZ-170MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS 10 MHz ~ 170 MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Manufacturer Microchip Technology
Series DSC8121
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name DSC8121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917587-DSC8121BI2
Ultra Librarian 3D Model Ultra Librarian DSC8121BI2 CAD Model

Description

The DSC8121BI2 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art device is designed to meet the stringent demands of modern electronic systems, offering a perfect blend of low power consumption, exceptional stability, and high reliability.

Key Features

  • Frequency Range: The DSC8121BI2 operates over a broad frequency range, making it suitable for a variety of applications across different industries.
  • Low Power Consumption: Its energy-efficient design ensures minimal power usage, contributing to the extended battery life of portable devices.
  • High Stability: With excellent frequency stability, this oscillator maintains consistent performance under varying environmental conditions.
  • Compact Size: The small footprint of the DSC8121BI2 allows for easy integration into space-constrained designs without compromising on performance.
  • Programmability: Users can program the output frequency to meet specific application requirements, providing flexibility and reducing time to market.

Applications

The versatility of the DSC8121BI2 makes it an ideal choice for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Wireless communication devices
  • Portable consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for their commitment to quality, and the DSC8121BI2 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. The device's robust construction and MEMS technology contribute to its enhanced reliability, ensuring long-term performance in a variety of operating conditions.

Technical Specifications

For detailed technical specifications, interested parties should refer to the official datasheet provided by Microchip Technology. This document offers comprehensive information on electrical characteristics, programming instructions, and mechanical data to assist in the selection and implementation of the DSC8121BI2 in your projects.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess