Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128b (16 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1003300-24C00/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24C00/P CAD Model

Description

The Microchip Technology 24C00/P is a remarkably compact, high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It is part of Microchip's extensive EEPROM product line and offers a simple yet efficient memory solution for applications requiring non-volatile storage without the need for frequent updates.

Key Features

  • Memory Size: The 24C00/P provides a modest 128 x 8 bits of memory, making it suitable for small-scale storage tasks where larger EEPROMs are unnecessary and cost-inefficient.
  • Communication Interface: It utilizes the industry-standard I²C (Inter-Integrated Circuit) serial interface, ensuring easy integration into existing designs and compatibility with a wide array of microcontrollers and processors.
  • Operating Voltage: This device operates within a voltage range of 1.7V to 5.5V, accommodating various system power requirements and ensuring flexibility across different applications.
  • Low-Power Consumption: Designed for power-sensitive applications, the 24C00/P offers a low-power standby mode, significantly reducing power consumption when the device is not actively being accessed.
  • Write Protect: A hardware write-protect feature is available to prevent inadvertent writes, thus securing stored data against accidental modifications or corruption.
  • Endurance: The EEPROM boasts a high endurance of one million write cycles and a data retention period of over 100 years, ensuring reliability and longevity.
  • Package: The device comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely used and easy to handle in various production settings.

Applications

The 24C00/P is ideal for an array of applications where a small data storage is required. It is commonly used in:

  • Device configuration storage
  • Calibration data retention
  • Small-scale system settings backup
  • Medical devices
  • Industrial controls

Whether you're designing a consumer gadget or an industrial control system, the Microchip 24C00/P EEPROM offers a reliable and cost-effective solution for your non-volatile memory needs.

You May Also Be Interested in

Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5328
ECAD model for NV24C128MUW3VTBG
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ECAD model for NV24C16MUW3VTBG
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for FM24C64FLZEMT8X
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention