EN
  • EN
  • DE

DSC6331MA1AB-025.0000

Part No DSC6331MA1AB-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342987-DSC6331MA1AB-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331MA1AB-025.0000 CAD Model

Description

Product Overview: DSC6331MA1AB-025.0000

Microchip Technology's DSC6331MA1AB-025.0000 is a high-performance, low-power MEMS oscillator designed to deliver exceptional frequency stability and reliability for a wide range of applications. This precision device is part of Microchip's extensive lineup of timing solutions that are engineered to meet the stringent requirements of modern electronic systems.

Key Features

  • Frequency: The DSC6331MA1AB-025.0000 offers a stable frequency output of 25.0000 MHz, making it suitable for applications that require precise timing.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, providing flexibility for use in various systems with different power requirements.
  • Low Power Consumption: Designed for energy efficiency, this MEMS oscillator minimizes power consumption, which is critical for battery-powered devices.
  • Package: Housed in a compact 4-SMD, no lead package, the DSC6331MA1AB-025.0000 is ideal for space-constrained applications.
  • Temperature Stability: The device maintains stable performance across a broad temperature range, ensuring reliable operation in diverse environments.
  • Long-term Reliability: With its robust MEMS technology, the oscillator provides excellent long-term reliability, reducing the need for component replacements over time.

Applications

The DSC6331MA1AB-025.0000 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Telecommunications
  • Portable Medical Devices
  • Automotive Electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSC6331MA1AB-025.0000 is no exception. Customers can expect robust support and a comprehensive warranty, assuring that this oscillator will perform to the highest standards in their applications.

Conclusion

For designers and engineers seeking a reliable, high-performance timing solution, the DSC6331MA1AB-025.0000 from Microchip Technology stands out as an excellent choice. Its combination of precision, low power consumption, and compact form factor make it a go-to component for a multitude of electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess