EN
  • EN
  • DE

DSC6331JI1BA-038.0000T

Part No DSC6331JI1BA-038.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 38.0000MHZ LVCMOS / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 38 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344074-DSC6331JI1BA-038.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331JI1BA-038.0000T CAD Model

Description

Microchip Technology DSC6331JI1BA-038.0000T MEMS Oscillator

The DSC6331JI1BA-038.0000T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance oscillator is engineered to deliver exceptional frequency stability and reliability for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Frequency: The device offers a precise frequency of 38.0000 MHz, which is ideal for applications requiring a stable clock reference.
  • Supply Voltage: It operates at a supply voltage of 1.8V, providing energy efficiency that is beneficial for portable and battery-powered devices.
  • Package: The DSC6331 series is housed in a compact, industry-standard 4-SMD, no lead package, with dimensions of 2.5mm x 2.0mm. This small footprint allows for easy integration into space-constrained designs.
  • Stability: It offers excellent frequency stability, making it suitable for applications that cannot tolerate frequency deviations due to environmental factors such as temperature changes.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with a wide range of digital circuits.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The versatility of the DSC6331JI1BA-038.0000T makes it an ideal choice for various applications, including:

  • Networking equipment, such as routers and switches
  • Wireless communication devices including smartphones and IoT products
  • Industrial control systems and automation
  • Automotive electronics, including infotainment and navigation systems
  • Consumer electronics, such as wearables and smart home devices

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC6331JI1BA-038.0000T MEMS oscillator is no exception, offering the performance and durability expected from a global leader in microcontroller and analog semiconductors. With its robust design and precision engineering, this oscillator is an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess