Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343867-DSC6331CE1CA-033.3333T
Ultra Librarian 3D Model Ultra Librarian DSC6331CE1CA-033.3333T CAD Model

Description

Microchip Technology's DSC6331CE1CA-033.3333T MEMS Oscillator

The DSC6331CE1CA-033.3333T is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This innovative component is designed to deliver exceptional stability and accuracy for a wide range of electronic applications. The oscillator operates at a fixed frequency of 33.3333 MHz, providing a reliable timing solution for your circuit designs.

Constructed with advanced MEMS (Micro-Electro-Mechanical Systems) technology, the DSC6331CE1CA-033.3333T offers a compact and durable alternative to traditional crystal oscillators. Its small form factor, measuring just 2.5 mm x 2.0 mm, makes it an ideal choice for space-constrained applications, without compromising on performance or functionality.

The oscillator is characterized by low power consumption, making it suitable for battery-powered devices where energy efficiency is paramount. Additionally, it boasts a wide operating temperature range from -40°C to +85°C, ensuring reliable operation under varying environmental conditions. This robustness makes it an excellent choice for industrial, automotive, and consumer electronics that demand high-precision timing under diverse temperatures.

With a supply voltage of 1.8V, the DSC6331CE1CA-033.3333T is designed to integrate seamlessly into modern low-voltage electronic systems. Its output is a CMOS (Complementary Metal-Oxide-Semiconductor) compatible signal, ensuring broad compatibility with a variety of digital circuits. The oscillator also features excellent phase jitter performance, which is critical for applications requiring high signal integrity, such as high-speed data communication and advanced computing.

For designers and engineers looking for a reliable and precise timing solution, the DSC6331CE1CA-033.3333T from Microchip Technology is an exemplary choice. Its blend of miniaturization, energy efficiency, and high precision makes it a versatile component for a multitude of applications, from sophisticated telecommunications equipment to consumer electronics.

Whether you are developing the next generation of connected devices or enhancing the performance of existing systems, the DSC6331CE1CA-033.3333T MEMS oscillator is engineered to meet the stringent demands of today's high-tech world.

You May Also Be Interested in

Epson Company
XTAL OSC SO 161.1328MHZ LVPECL
Need more? Email Us
ECAD model for EG-2102CA 161.1328M-PGPAB
Diodes Incorporated
CLOCK SAW OSCILLATOR SEAM3225 T&
Need more? Email Us
ECAD model for FK4000051W
Abracon LLC
MEMS OSC XO 12.0000MHZ LVCMOS
Lowest to $2.0958
ECAD model for ASDMB-12.000MHZ-LC-T
Abracon LLC
MEMS OSC XO 27.0000MHZ CMOS SMD
Lowest to $3.9117
ECAD model for ASEMB-27.000MHZ-LC-T
CTS-Frequency Controls
XTAL OSC XO 125.0000MHZ HCMOS
Need more? Email Us
ECAD model for CB3LV-5I-125M000000
Abracon LLC
Standard Clock Oscillators Oscillator 3225 4-SMD 27MHz +/-50ppm -40°C ~ 85°C CMOS 3.3V
Lowest to $0.8625
ECAD model for ASEM1-27.000MHZ-LC-T
Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $0.2364
ECAD model for FC-135 32.7680KA-AC3
Murata Electronics North America
CERAMIC RES 4.0000MHZ 15PF T/H
Lowest to $0.0631
ECAD model for CSTLS4M00G53-A0
Abracon LLC
MEMS OSC XO 12.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for ASCSM-12.000MHZ-LR-T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention