EN
  • EN
  • DE

DSC6331CE1CA-033.3333

Part No DSC6331CE1CA-033.3333
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-1.0% / 33.3333 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344128-DSC6331CE1CA-033.3333
Ultra Librarian 3D Model Ultra Librarian DSC6331CE1CA-033.3333 CAD Model

Description

Microchip Technology's DSC6331CE1CA-033.3333 is a highly precise and reliable MEMS oscillator designed for a wide range of applications. This compact, surface-mountable device offers an exceptional frequency stability and performance, making it an ideal choice for modern electronic systems.

Key Features

  • Frequency: The DSC6331CE1CA-033.3333 provides a stable frequency output of 33.3333 MHz, which is suitable for applications that require a high-precision clock signal.
  • Package: It comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without sacrificing performance.
  • Supply Voltage: The device operates at a nominal supply voltage of 1.8V, contributing to its energy-efficient operation within electronic systems.
  • Stability: This oscillator maintains excellent frequency stability over a wide temperature range, ensuring consistent performance across various operating conditions.
  • Output Type: The DSC6331CE1CA-033.3333 features a CMOS output, providing a versatile digital signaling capability that is compatible with a range of digital circuits.

Applications

The DSC6331CE1CA-033.3333 is designed to meet the demanding requirements of various applications, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial control systems

Quality and Reliability

As with all Microchip products, the DSC6331CE1CA-033.3333 is manufactured to the highest quality standards, ensuring robustness and longevity in the field. The device is RoHS compliant, reflecting Microchip's commitment to environmental sustainability.

In summary, the DSC6331CE1CA-033.3333 from Microchip Technology is a versatile, high-performance MEMS oscillator that offers excellent frequency precision and stability, packaged in a form factor suitable for a multitude of electronic applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess