EN
  • EN
  • DE

24FC16-I/P

Part No 24FC16-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24FC16
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 150-24FC16-I/P
Standard Package 60
Win Source Part Number 1320891-24FC16-I/P
Ultra Librarian 3D Model Ultra Librarian 24FC16-I/P CAD Model

Description

Microchip Technology 24FC16-I/P EEPROM

The Microchip Technology 24FC16-I/P is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that operates on the I²C bus interface. This EEPROM is designed for advanced data storage solutions, providing designers with a flexible and reliable way to store configuration settings, calibration data, and other critical information that must be preserved during power cycles.

Key Features

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface Type: I²C (2-Wire)
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications and ensuring compatibility with both 3.3V and 5V systems.
  • Speed: Supports standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) I²C protocols, making it suitable for high-speed data transfer requirements.
  • Package: 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and solder on a variety of PCB layouts.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Protection: Hardware write-protect pin to prevent accidental data overwrites.
  • Endurance: 1 million write cycles per byte, providing a robust storage solution that can withstand frequent data changes.
  • Data Retention: Guaranteed for over 200 years, ensuring long-term data preservation.

Applications

The 24FC16-I/P is versatile and can be used in a wide range of applications, including:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Smart cards
  • Networking equipment

Microchip's commitment to quality and reliability makes the 24FC16-I/P an excellent choice for designers looking for a memory component that will stand the test of time. Its compatibility with the I²C bus interface ensures easy integration into existing designs, making it a go-to EEPROM for both new projects and upgrades to existing systems.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess