EN
  • EN
  • DE

DSC6311JI2KA-027.0000

Part No DSC6311JI2KA-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343212-DSC6311JI2KA-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6311JI2KA-027.0000 CAD Model

Description

Product Overview: DSC6311JI2KA-027.0000 from Microchip Technology

The DSC6311JI2KA-027.0000 is a high-performance silicon MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of applications. This precision oscillator operates at a fixed frequency of 27.0000 MHz, ensuring consistent performance for critical timing functions in electronic devices.

Key Features

  • Frequency: The oscillator has a precise frequency of 27.0000 MHz, suitable for various applications including telecommunications, networking, and consumer electronics.
  • Package: Enclosed in a compact 4-SMD, no lead package, the DSC6311JI2KA-027.0000 is designed for surface-mount technology, enabling easy integration into modern PCB designs.
  • Supply Voltage: It operates on a supply voltage of 1.8 V to 3.3 V, providing flexibility in power design for different system requirements.
  • Stability: The oscillator offers excellent frequency stability, making it reliable for applications that require precise timing over a range of environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the DSC6311JI2KA-027.0000 is ideal for battery-powered devices, helping to extend operational life.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring functionality in harsh environments.

Applications

The versatility of the DSC6311JI2KA-027.0000 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Wireless communication equipment
  • Automotive electronics
  • Medical monitoring devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6311JI2KA-027.0000 is no exception. This MEMS oscillator is RoHS compliant and meets stringent quality standards, ensuring long-term reliability for mission-critical systems and applications.

With its robust design, consistent performance, and Microchip's reputation for excellence, the DSC6311JI2KA-027.0000 is the ideal choice for designers looking for a reliable and efficient timing solution.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess