EN
  • EN
  • DE

DSC6311JI2EA-027.0000T

Part No DSC6311JI2EA-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343881-DSC6311JI2EA-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6311JI2EA-027.0000T CAD Model

Description

Microchip Technology DSC6311JI2EA-027.0000T

The DSC6311JI2EA-027.0000T is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to deliver exceptional stability and accuracy for a wide range of electronic applications, including IoT devices, wearable technology, and industrial systems.

With a frequency of 27.0000 MHz, the DSC6311 series oscillator offers a compact and reliable alternative to traditional quartz crystal oscillators. The device comes in an ultra-small 2.5mm x 2.0mm package, making it ideal for space-constrained applications where board real estate is at a premium.

The oscillator operates at a supply voltage of 1.8V to 3.3V, providing flexibility for use in various circuit designs. Its low power consumption is particularly beneficial for battery-powered devices, where energy efficiency is critical. Additionally, the DSC6311JI2EA-027.0000T boasts an impressive frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Featuring a CMOS/LVCMOS output waveform, this MEMS oscillator is designed to interface seamlessly with a wide array of digital circuits. Its rise and fall times are optimized for high-speed signal processing, contributing to the overall efficiency and speed of the systems in which it is used.

Furthermore, the DSC6311JI2EA-027.0000T incorporates an integrated phase-locked loop (PLL) circuitry, which helps to maintain a stable frequency output even in the presence of voltage fluctuations and temperature variations. This built-in resilience to external disturbances makes it a reliable choice for mission-critical applications where consistent performance is non-negotiable.

Microchip Technology's commitment to quality is evident in the DSC6311JI2EA-027.0000T, which is designed to meet the stringent requirements of the electronics industry. Users can expect a long operational life and minimal maintenance, thanks to the robust design and high manufacturing standards of this MEMS oscillator.

In summary, the DSC6311JI2EA-027.0000T from Microchip Technology is a versatile, high-precision oscillator that combines small size, energy efficiency, and robust performance, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess