EN
  • EN
  • DE

KA22-6

Part No KA22-6
Manufacturer Panduit Corp
Catalog Crimp Heads, Die Sets
Description ALUMINUM HEX DIE, 6 TON, #6 AWG.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Die Set
For Use With/Related Products Splices and Terminals, 6 AWG
Compatible Tools CT-3001
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508530-KA22-6
Ultra Librarian 3D Model Ultra Librarian KA22-6 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
TOOL
Need more? Email Us
HARTING
INDUCOM - CRIMP TOOL INSERT 9.0
Need more? Email Us
Glenair, Inc.
Positioner
Need more? Email Us
TE Connectivity
ERGO DIE MCP 1,2 LL EDS
Need more? Email Us
HARTING
INDUCOM - CRIMP TOOL INSERT 9.5
Need more? Email Us
Panduit Corp
ALUMINUM HEX DIE, 6 TON, 4/0 AWG
Need more? Email Us
Panduit Corp
Panduit CD-FCRP5 FCRP5 Die Set, For Termination, Of All Panduit
Need more? Email Us
Laird Technologies, Inc.
DIECUT ECE093
Need more? Email Us
Panduit Corp
ALUMINUM HEX DIE, 6 TON, #2 AWG.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess