EN
  • EN
  • DE

DSC6301JI2GA-025.0000

Part No DSC6301JI2GA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343997-DSC6301JI2GA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2GA-025.0000 CAD Model

Description

Microchip Technology's DSC6301JI2GA-025.0000 Low-Power Precision Oscillator

The DSC6301JI2GA-025.0000 is a high-quality, low-power silicon MEMS oscillator from Microchip Technology, designed to provide a reliable and stable clock source for a wide range of electronic applications. This precision oscillator operates at a fixed frequency of 25.0000 MHz, offering tight stability and accuracy that is essential for modern electronics.

With its compact 4-SMD, no lead package, the DSC6301 series oscillator is an excellent choice for space-constrained applications. It is designed to be a drop-in replacement for standard crystal oscillators while providing enhanced reliability and resilience to environmental factors such as shock and vibration.

The device boasts an impressive frequency stability of ±10ppm over the industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying conditions. Additionally, its low-power consumption makes it suitable for battery-powered devices, contributing to longer battery life and reduced power costs.

Key features of the DSC6301JI2GA-025.0000 include:

  • Low-power operation with a supply voltage of 1.8V to 3.3V.
  • Output frequency: 25.0000 MHz with a frequency stability of ±10ppm.
  • Industrial temperature range support (-40°C to +85°C).
  • Integrated Phase-Locked Loop (PLL) for frequency stability.
  • No external load capacitors required, simplifying design and reducing component count.
  • Standby function for power-saving mode.
  • Fast start-up time, enabling quick wake-up from sleep modes.

This oscillator is ideal for a variety of applications, including wireless communication, portable devices, IoT, microcontrollers, and any application where a stable and accurate clock source is critical. The DSC6301JI2GA-025.0000 is also RoHS compliant and lead-free, making it a suitable choice for environmentally conscious designs that require compliance with regulatory standards.

For design engineers looking for a reliable, high-performance timing solution, the DSC6301JI2GA-025.0000 from Microchip Technology offers an excellent blend of precision, durability, and ease of integration, making it a smart choice for a multitude of electronic projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess