EN
  • EN
  • DE

DSC6301JI2AA-025.0000T

Part No DSC6301JI2AA-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343694-DSC6301JI2AA-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2AA-025.0000T CAD Model

Description

Microchip Technology DSC6301JI2AA-025.0000T: High-Precision MEMS Oscillator

The DSC6301JI2AA-025.0000T from Microchip Technology is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed to deliver exceptional timing accuracy and stability in a variety of electronic applications. This precision oscillator is an ideal solution for replacing traditional crystal oscillators in embedded systems, offering advantages in terms of size, reliability, and robustness against environmental factors.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, which is suitable for high-speed digital electronics that require precise clock signals.
  • Supply Voltage: It is designed to operate at a supply voltage of 1.8V, making it compatible with low-power devices and helping to maintain energy efficiency in your designs.
  • Stability: The device boasts excellent frequency stability, ensuring that the clock signal remains consistent over a range of temperatures and other environmental conditions.
  • Form Factor: With its compact 4-SMD, no lead package, the DSC6301JI2AA-025.0000T is suitable for space-constrained applications and can easily be integrated into modern PCB designs.
  • Output Type: The oscillator provides a CMOS output, which is a common signal type compatible with a wide range of digital circuits.

Applications

The DSC6301JI2AA-025.0000T is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communications systems
  • Industrial electronics
  • Automotive systems
  • Internet of Things (IoT) devices

Advantages of MEMS Technology

MEMS oscillators like the DSC6301JI2AA-025.0000T offer several advantages over traditional quartz-based oscillators:

  • Size: They are typically smaller, saving valuable board space.
  • Shock and Vibration Resistance: MEMS devices are more resistant to mechanical shock and vibration, making them suitable for harsh environments.
  • Power Consumption: They often consume less power, which is critical for battery-operated devices.
  • Long-term Reliability: MEMS oscillators have fewer moving parts, resulting in higher reliability and longer operational life.

With its blend of precision, durability, and compact size, the DSC6301JI2AA-025.0000T from Microchip Technology is an excellent choice for modern electronic designs that demand the highest standards in timing solutions.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess