EN
  • EN
  • DE

DSC6301JI1HA-027.0000T

Part No DSC6301JI1HA-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC 0.50% / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343975-DSC6301JI1HA-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301JI1HA-027.0000T CAD Model

Description

Microchip Technology DSC6301JI1HA-027.0000T: A Precision Low-Power Oscillator

The DSC6301JI1HA-027.0000T is a high-quality MEMS oscillator produced by Microchip Technology, designed to deliver exceptional stability and performance for a wide range of electronic applications. This device is part of the DSC6300 family, which is known for its compact form factor and low power consumption, making it an ideal choice for portable and battery-powered devices.

With a frequency of 27.0000 MHz, this oscillator provides the precision required for tasks such as timing, clock generation, and data transfer synchronization in digital systems. The DSC6301JI1HA-027.0000T is designed to be a drop-in replacement for traditional quartz crystal oscillators, offering a more robust and reliable solution that is less susceptible to environmental factors such as shock, vibration, and temperature variations.

The device comes in a miniature 4-SMD, no lead package, which saves valuable board space and is suitable for high-density electronic assemblies. It operates at a voltage range of 1.71V to 3.63V, which allows for compatibility with a variety of digital systems, ranging from low-voltage microcontrollers to standard 3.3V logic devices.

Key features of the DSC6301JI1HA-027.0000T include:

  • Frequency: 27.0000 MHz
  • Package / Case: 4-SMD, No Lead
  • Supply Voltage: 1.71V to 3.63V
  • Stability: ±25ppm
  • Temperature Range: -40°C to +85°C
  • Output Type: CMOS

This oscillator also boasts an impressive frequency stability of ±25ppm over the full industrial temperature range of -40°C to +85°C, ensuring consistent performance even under extreme conditions. Additionally, the CMOS output type ensures compatibility with most digital logic families.

The DSC6301JI1HA-027.0000T is ideal for applications in the telecommunications, consumer electronics, and IoT devices where reliable timing solutions are critical. Its ease of integration, coupled with Microchip Technology's reputation for high-quality components, makes this oscillator a top choice for engineers and designers looking to enhance their electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess