EN
  • EN
  • DE

DSC6301HL1FB-020.0000T

Part No DSC6301HL1FB-020.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-2.5% / 20 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343367-DSC6301HL1FB-020.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301HL1FB-020.0000T CAD Model

Description

Product Overview: DSC6301HL1FB-020.0000T from Microchip Technology

The DSC6301HL1FB-020.0000T is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This precision device is a part of Microchip's extensive range of timing solutions and stands out for its high stability, low power consumption, and compact footprint.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 20.0000 MHz, providing a stable clock output that is essential for synchronizing electronic systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, catering to low-power applications and contributing to overall system power efficiency.
  • Size: The DSC6301HL1FB-020.0000T comes in a compact 4-SMD, no lead package, measuring only 2.5mm x 2.0mm. This small footprint is ideal for space-constrained applications, allowing designers to save valuable board space without compromising performance.
  • Temperature Stability: It offers excellent temperature stability, ensuring reliable performance across a wide operating temperature range, which is critical for industrial and automotive applications that experience varying environmental conditions.
  • Output Type: This oscillator provides a CMOS output, which is compatible with most digital circuits, making it a versatile choice for a broad array of electronic devices.
  • Low Power Consumption: The device is optimized for low-power operation, making it suitable for battery-powered and portable applications where power efficiency is paramount.
  • Long-term Reliability: Microchip's MEMS technology is known for its durability and long-term reliability, ensuring that the DSC6301HL1FB-020.0000T can withstand the rigors of continuous operation over an extended period.

Applications

The DSC6301HL1FB-020.0000T is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless communication systems
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial controllers
  • Automotive electronics

With its robust feature set, the DSC6301HL1FB-020.0000T from Microchip Technology is an excellent choice for designers looking for a reliable, high-performance MEMS oscillator for their next project.

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess