EN
  • EN
  • DE

DSC6301HA1FB-020.0000

Part No DSC6301HA1FB-020.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-2.5% / 20 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343857-DSC6301HA1FB-020.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301HA1FB-020.0000 CAD Model

Description

Microchip Technology's DSC6301HA1FB-020.0000 High-Performance Oscillator

Introducing the DSC6301HA1FB-020.0000, a state-of-the-art MEMS oscillator from the renowned manufacturer, Microchip Technology. This precision device is designed to deliver exceptional stability and performance for a wide range of electronic applications.

The DSC6301 series is part of Microchip's extensive portfolio of timing solutions, and this particular model boasts a fixed output frequency of 20.0000 MHz. With its high accuracy and low jitter, the DSC6301HA1FB-020.0000 is ideal for replacing traditional crystal oscillators in many electronic systems.

Key Features:

  • Frequency: The oscillator operates at a stable frequency of 20 MHz, making it suitable for high-speed digital applications.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, providing flexibility in various power environments.
  • Stability: The device ensures ±25 ppm frequency stability over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions.
  • Package: Housed in a compact 6-SMD, no lead package, the DSC6301HA1FB-020.0000 is designed for space-constrained applications.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a broad array of designs.

Applications:

The DSC6301HA1FB-020.0000 is versatile and can be used in multiple applications, including but not limited to:

  • Consumer electronics such as wearables and smart devices
  • Industrial control systems
  • Networking equipment like routers and switches
  • IoT devices
  • Medical monitoring and diagnostic equipment

With its robust design and high-performance characteristics, the DSC6301HA1FB-020.0000 from Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic products. Its ease of use, coupled with Microchip's reputation for quality, makes it a go-to solution for a multitude of timing-critical applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess