EN
  • EN
  • DE

DSC6301CI2CA-024.0000T

Part No DSC6301CI2CA-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 24 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343029-DSC6301CI2CA-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2CA-024.0000T CAD Model

Description

Microchip Technology's DSC6301CI2CA-024.0000T: A High-Precision MEMS Oscillator

The DSC6301CI2CA-024.0000T is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product offers a compact, reliable, and energy-efficient timing solution that is ideal for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems.

With a fixed frequency of 24.0000 MHz, the DSC6301 series provides the precision and stability required for critical electronic systems. The oscillator utilizes MEMS (Micro-Electro-Mechanical Systems) technology, which allows for reduced size and power consumption compared to traditional quartz crystal oscillators. This makes the DSC6301CI2CA-024.0000T an excellent choice for space-constrained and battery-powered devices.

The device comes in a compact 4-SMD, no lead package, with dimensions of 2.50mm x 2.00mm, ensuring it can be easily integrated into various circuit board designs. Moreover, it is characterized by a low supply voltage of 1.8V ~ 3.3V, which contributes to its power efficiency. The MEMS oscillator also boasts an impressive stability of ±25ppm over the industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.

One of the key features of the DSC6301CI2CA-024.0000T is its low jitter and phase noise characteristics, which are crucial for high-speed digital signal processing and communication applications. These parameters ensure signal integrity and reliable operation in systems where timing accuracy is paramount.

In addition to its technical merits, the DSC6301CI2CA-024.0000T is designed for ease of use. It is factory-programmed at the desired output frequency, eliminating the need for external frequency programming. The product also meets stringent industry standards, including RoHS compliance, ensuring it meets environmental and safety requirements.

Overall, the DSC6301CI2CA-024.0000T from Microchip Technology is a versatile and high-performance timing solution that meets the demands of modern electronic devices, offering designers a blend of miniaturization, energy efficiency, and precision.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess