EN
  • EN
  • DE

DSC6301CI2BA-024.0000T

Part No DSC6301CI2BA-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.5% / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343297-DSC6301CI2BA-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2BA-024.0000T CAD Model

Description

Microchip Technology DSC6301CI2BA-024.0000T Low-Power MEMS Oscillator

The DSC6301CI2BA-024.0000T is a cutting-edge, silicon-based Micro-Electro-Mechanical Systems (MEMS) oscillator from the renowned manufacturer Microchip Technology. Designed to deliver exceptional timing solutions, this device is a perfect blend of reliability and performance for modern electronic applications. It is particularly suitable for replacing traditional quartz crystal oscillators in a variety of electronic devices.

With a fixed frequency of 24.0000 MHz, the DSC6301 series offers a stable and precise clock signal that is essential for digital electronic systems. The accuracy of the output frequency is ensured by an integrated Phase-Locked Loop (PLL) circuit, which also enables low jitter and phase noise characteristics, making it an excellent choice for high-performance applications.

This particular model comes in a compact 4-SMD, no lead package, which makes it ideal for space-constrained applications. The small footprint also allows for easier integration into various circuit designs without compromising on functionality. The DSC6301CI2BA-024.0000T operates at a supply voltage range of 1.7V to 3.63V, providing versatility for different power requirements and ensuring compatibility with a wide range of electronic products.

One of the key benefits of the DSC6301CI2BA-024.0000T is its low power consumption. This feature is particularly advantageous for portable and battery-powered devices, where power efficiency is critical. It also has an enable/disable function that allows further power savings by shutting down the oscillator when not in use.

Microchip Technology's DSC6301CI2BA-024.0000T is designed to meet the stringent demands of modern electronics. It is reliable over a broad temperature range, making it suitable for industrial, automotive, and consumer applications. Whether it's for wireless communication, IoT devices, or portable electronics, this MEMS oscillator offers a robust and energy-efficient timing solution that enhances the overall performance and longevity of electronic systems.

Overall, the DSC6301CI2BA-024.0000T stands out as a high-quality, reliable, and versatile component that can be used in a myriad of applications where precision timing is paramount.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess