EN
  • EN
  • DE

DSC6301CI1AA-024.0000

Part No DSC6301CI1AA-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR, / 24 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342944-DSC6301CI1AA-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301CI1AA-024.0000 CAD Model

Description

Microchip Technology DSC6301CI1AA-024.0000 Crystal Oscillator

The DSC6301CI1AA-024.0000 is a high-performance, low-power crystal oscillator from Microchip Technology, designed to provide precise timing solutions for a wide range of applications. This compact and reliable oscillator operates at a frequency of 24.0000 MHz, making it suitable for use in microcontrollers, communication systems, and digital equipment that require a stable clock source.

Key Features

  • Frequency: The oscillator has a fixed frequency of 24.0000 MHz, which is ideal for applications requiring a standard clock input.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, accommodating various design requirements and ensuring compatibility with a broad range of devices.
  • Stability: The DSC6301 series offers excellent frequency stability, which is crucial for maintaining the performance and reliability of the end application.
  • Low Power Consumption: Designed for power-sensitive applications, this oscillator minimizes energy usage, thereby extending battery life in portable devices.
  • Form Factor: Housed in a compact, industry-standard 4-SMD (Surface Mount Device) package, the DSC6301CI1AA-024.0000 is suitable for high-density circuit boards and space-constrained applications.
  • Operating Temperature Range: It is capable of operating over an industrial temperature range, making it versatile for use in harsh environmental conditions.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital circuits and offering a straightforward interface.

Applications

The DSC6301CI1AA-024.0000 is an ideal choice for various applications, including but not limited to:

  • Wireless communication devices
  • IoT (Internet of Things) products
  • Wearable technology
  • Industrial control systems
  • Medical monitoring equipment

With its combination of performance, stability, and low power consumption, the DSC6301CI1AA-024.0000 from Microchip Technology provides a dependable timing solution for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess