EN
  • EN
  • DE

73S8010C-IMR

Part No 73S8010C-IMR
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815817-73S8010C-IMR
Ultra Librarian 3D Model Ultra Librarian 73S8010C-IMR CAD Model

Description

Product Overview: 73S8010C-IMR from Maxim Integrated

The 73S8010C-IMR is a highly integrated, feature-rich smart card interface chip designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced IC is specifically engineered to facilitate seamless communication between a smart card and a microcontroller, making it an ideal choice for a wide array of applications such as banking terminals, pay television, identification systems, and mobile communications.

Key Features

  • ISO 7816 and EMV Compliant: The 73S8010C-IMR adheres to the ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with smart card protocols and secure transactions.
  • Integrated Power Management: With an on-chip voltage regulator, this device can provide a stable and programmable smart card supply voltage, accommodating a range of smart card requirements.
  • Card Detection: The IC features built-in card detection circuitry, simplifying the design process and improving the reliability of smart card insertion and removal detection.
  • Protection Circuits: The inclusion of short-circuit and thermal protection mechanisms ensures the safety and longevity of both the IC and the smart card during operation.
  • Low Power Consumption: Designed with power efficiency in mind, the 73S8010C-IMR minimizes energy usage, making it suitable for portable and battery-powered applications.

Applications

The versatility of the 73S8010C-IMR allows it to be used in a variety of smart card applications. These include:

  • Point of Sale (POS) Terminals
  • ATMs and Banking Systems
  • Pay Television Set-Top Boxes
  • Security and Access Control Systems
  • Mobile Phone SIM Card Interfaces

Technical Specifications

The 73S8010C-IMR offers a robust set of technical specifications designed to meet the rigorous demands of smart card interfacing:

  • Supply Voltage Range: 2.7V to 5.5V
  • Programmable Current Limiting
  • Automatic Activation and Deactivation Sequences
  • Soft Start to Limit Inrush Current
  • Low Standby Current
  • Small 28-Pin TSSOP or QFN Package

With its comprehensive features and robust design, the 73S8010C-IMR from Maxim Integrated stands out as a top-tier solution for smart card interface requirements, offering reliability, security, and ease of integration for developers and engineers.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess