EN
  • EN
  • DE

DSC6183CI2A-006K867

Part No DSC6183CI2A-006K867
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 6.867 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 6.867 kHz
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343076-DSC6183CI2A-006K867
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-006K867 CAD Model

Description

Microchip Technology's DSC6183CI2A-006K867: A High-Precision MEMS Oscillator

Microchip Technology's DSC6183CI2A-006K867 is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed for high-precision and reliable timekeeping. This compact and energy-efficient component is ideal for a wide range of applications, from consumer electronics to industrial systems where accurate timing is critical.

Key Features and Benefits

  • Frequency Precision: The oscillator operates at a fixed frequency of 6.867 MHz, providing a stable and accurate clock signal that is essential for digital systems.
  • Low Power Consumption: With its energy-efficient design, the DSC6183CI2A-006K867 is suitable for battery-powered devices, helping to extend the operational life of portable electronics.
  • Compact SMD Package: The device comes in a compact 6-pin SMD (Surface-Mount Device) package, making it easy to integrate into PCBs (Printed Circuit Boards) with limited space.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature range, ensuring performance stability in varying environmental conditions.
  • Low Jitter: The oscillator's low phase jitter ensures high-quality signal integrity, which is crucial for high-speed digital communication and data processing.

Applications

The DSC6183CI2A-006K867 is versatile and can be used in numerous applications, including:

  • Wireless communication systems
  • Wearable technology
  • Internet of Things (IoT) devices
  • Consumer electronics such as smartphones, tablets, and gaming devices
  • Industrial and automotive electronics
  • Medical devices requiring precise timing

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6183CI2A-006K867 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. This MEMS oscillator represents a reliable and high-performance solution for designers looking to enhance the accuracy and efficiency of their products.

With its combination of precision, durability, and compact size, Microchip's DSC6183CI2A-006K867 is an excellent choice for any application where dependable timekeeping is paramount.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess