EN
  • EN
  • DE

DSC6183CE2A-060K000

Part No DSC6183CE2A-060K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 60.0000KHZ CMOS SMD / 60 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 60 kHz
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344049-DSC6183CE2A-060K000
Ultra Librarian 3D Model Ultra Librarian DSC6183CE2A-060K000 CAD Model

Description

Product Overview: DSC6183CE2A-060K000 from Microchip Technology

The DSC6183CE2A-060K000 is a high-performance, low-jitter MEMS oscillator from Microchip Technology, designed to provide exceptional stability and reliability for a wide range of electronic applications. This precision oscillator is a part of Microchip's DSC6000 family, which is known for its compact footprint and energy efficiency, making it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Frequency Range: The DSC6183CE2A-060K000 offers a frequency of 60 kHz, which is suitable for applications requiring a low-frequency reference clock.
  • Supply Voltage: It operates at a supply voltage of 1.71V to 3.63V, providing flexibility for various power supply requirements.
  • Stability: This oscillator maintains excellent frequency stability, ensuring consistent performance over temperature and voltage changes.
  • Low Power Consumption: Designed for energy-saving applications, it consumes minimal power, making it an excellent choice for battery-operated devices.
  • Form Factor: The DSC6183CE2A-060K000 comes in a compact 4-SMD, no lead package, which saves valuable board space.
  • Operating Temperature: It operates over an industrial temperature range from -40°C to +85°C, suitable for harsh environments.

Applications

With its robust design and low-power operation, the DSC6183CE2A-060K000 is well-suited for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless communication systems
  • Portable medical devices
  • Industrial controls and automation
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC6183CE2A-060K000 is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. Customers can trust this oscillator to deliver precise timing solutions for their critical applications.

For design engineers looking for a reliable, low-jitter, and energy-efficient timing solution, the DSC6183CE2A-060K000 from Microchip Technology offers an excellent balance of performance and size, making it a top choice for next-generation electronic designs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess