EN
  • EN
  • DE

DSC613RI3A-01M7T

Part No DSC613RI3A-01M7T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 1.536MHz
Frequency - Output 2 12.288MHz
Frequency - Output 3 48kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344381-DSC613RI3A-01M7T
Ultra Librarian 3D Model Ultra Librarian DSC613RI3A-01M7T CAD Model

Description

Product Overview: DSC613RI3A-01M7T from Microchip Technology

The DSC613RI3A-01M7T is a cutting-edge, low-power, programmable clock generator from Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This versatile device is a perfect solution for applications requiring multiple output frequencies, such as consumer electronics, networking, automotive, and industrial systems. With its high level of integration and flexibility, the DSC613RI3A-01M7T simplifies system design and reduces the need for multiple oscillators.

Key Features

  • Multiple Outputs: The device supports up to three output clocks, each programmable through I2C, allowing for a wide range of frequency configurations.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low current consumption, making it ideal for battery-powered devices.
  • Programmable: The clock generator is fully programmable, offering flexibility to generate different frequencies for various applications.
  • High Stability: It provides stable clock outputs with low jitter and phase noise, crucial for high-performance systems.
  • Compact Package: The device comes in a small 6-pin DFN package, saving valuable board space in space-constrained applications.

Applications

The DSC613RI3A-01M7T is suitable for a broad range of applications, including consumer electronics like smart TVs and gaming consoles, networking equipment such as routers and switches, automotive infotainment systems, and industrial control units. Its ability to provide multiple clock signals makes it an ideal choice for systems that require synchronization across various components.

Technical Specifications

  • Supply Voltage: 1.7V to 3.6V
  • Output Frequency Range: Programmable
  • Operating Temperature Range: -40°C to +85°C
  • Package: 6-pin DFN

The DSC613RI3A-01M7T from Microchip Technology represents a remarkable blend of performance, flexibility, and space efficiency, making it an excellent choice for designers looking to streamline their system architecture while maintaining high-quality clock signals.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess