EN
  • EN
  • DE

DSC613PE2A-01KCT

Part No DSC613PE2A-01KCT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344354-DSC613PE2A-01KCT
Ultra Librarian 3D Model Ultra Librarian DSC613PE2A-01KCT CAD Model

Description

Microchip Technology's DSC613PE2A-01KCT: A Compact Clock Generator Solution

The DSC613PE2A-01KCT from Microchip Technology stands out as a highly versatile and compact MEMS clock generator, designed to meet the stringent demands of modern electronic systems. This device is part of Microchip's comprehensive portfolio of timing solutions that cater to a wide array of applications, from consumer electronics to industrial automation.

Key Features and Benefits

  • Multiple Outputs: The device boasts three programmable clock outputs, which can be configured to different frequencies, thus reducing the need for multiple oscillators on a board and saving valuable space.
  • Wide Frequency Range: It supports a broad frequency range from 2kHz to 100MHz, offering designers the flexibility to use it across various applications without the need for different clock sources.
  • Low Power Consumption: Engineered for efficiency, the DSC613PE2A-01KCT is optimized for low power consumption, making it an ideal choice for battery-powered devices.
  • High Stability: With excellent frequency stability, this clock generator ensures reliable operation under varying environmental conditions, which is critical for applications requiring consistent performance.
  • Compact Package: Housed in an ultra-small 6-pin DFN package, it minimizes the PCB footprint and is particularly suitable for space-constrained applications.
  • Programmability: The device can be easily programmed via I2C, allowing on-the-fly frequency changes and fine-tuning, thereby providing design flexibility and ease of integration into complex systems.

Applications

The DSC613PE2A-01KCT is designed for a wide range of applications that includes but is not limited to:

  • Portable and wearable devices
  • Internet of Things (IoT) products
  • Consumer electronics such as smart TVs and gaming consoles
  • Industrial control systems
  • Networking equipment, including routers and switches

Overall, the DSC613PE2A-01KCT from Microchip Technology is a powerful, highly integrated clock generation solution that offers designers the flexibility, reliability, and performance needed to drive today's sophisticated electronic systems. Its small form factor and programmability make it an excellent choice for a multitude of applications where space and power are at a premium.

You May Also Be Interested in

Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess