EN
  • EN
  • DE

DSC613PE1A-01CK

Part No DSC613PE1A-01CK
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344229-DSC613PE1A-01CK
Ultra Librarian 3D Model Ultra Librarian DSC613PE1A-01CK CAD Model

Description

Product Overview: DSC613PE1A-01CK from Microchip Technology

The DSC613PE1A-01CK is a cutting-edge, low-power, programmable clock generator from Microchip Technology, designed to address the stringent requirements of modern electronic systems. This compact and versatile device offers a perfect solution for generating high-quality clock signals for a wide array of applications including consumer electronics, networking, automotive, and industrial systems.

Key Features

  • Multiple Outputs: The device supports up to three output clocks from a single input, allowing for a reduction in component count and system complexity.
  • Programmable Clock Outputs: Clock outputs are highly programmable, enabling the generation of different frequencies that are essential for various subsystems within electronic devices.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC613PE1A-01CK is ideal for battery-powered devices, helping to extend operational life.
  • Wide Frequency Range: The clock generator operates across a broad frequency range, ensuring compatibility with a diverse set of applications and meeting the needs for high-performance clocking solutions.
  • Compact Package: The device comes in a small 6-pin DFN package, making it suitable for space-constrained applications without compromising performance.
  • Stability and Reliability: Microchip Technology's commitment to quality means the DSC613PE1A-01CK provides stable and reliable clock signals, which is critical for system integrity and performance.

Applications

The DSC613PE1A-01CK is versatile enough to be used in a variety of applications. Its precision and programmability make it an excellent choice for use in microcontroller-based systems, IoT devices, portable electronics, and any application where reliable clock signals are paramount.

Why Choose the DSC613PE1A-01CK?

When designing electronic systems, engineers seek components that offer both performance and integration. The DSC613PE1A-01CK from Microchip Technology meets these criteria, providing a high-performance, programmable clock generation solution that simplifies design, reduces BOM costs, and accelerates time-to-market. With its low power consumption and compact footprint, it is an ideal choice for today's energy-conscious and space-limited environments.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess