EN
  • EN
  • DE

DSC612RI1A-01B2T

Part No DSC612RI1A-01B2T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344232-DSC612RI1A-01B2T
Ultra Librarian 3D Model Ultra Librarian DSC612RI1A-01B2T CAD Model

Description

Introducing the DSC612RI1A-01B2T from Microchip Technology

The DSC612RI1A-01B2T is a state-of-the-art clock generator developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced clock generator is designed to meet the rigorous demands of modern electronic systems, providing a reliable and flexible clocking solution that enhances system performance and stability.

Key Features

  • Multiple Outputs: The DSC612RI1A-01B2T offers two low-power, programmable clock outputs that can be configured to support a variety of I/O standards, ensuring compatibility with a wide range of devices and applications.
  • Low Jitter Performance: With its low jitter and phase noise characteristics, this clock generator ensures high-quality signal integrity, which is crucial for applications where precise timing is paramount.
  • Flexibility: Users can easily configure the output frequency through I2C programming, making it suitable for multiple applications without the need for external components or complex configuration procedures.
  • Power Efficiency: The device is designed for power-sensitive applications, offering low power consumption without compromising performance.
  • Small Form Factor: Housed in a compact 8-pin TDFN package, the DSC612RI1A-01B2T saves valuable board space, making it ideal for space-constrained applications.

Applications

The versatility of the DSC612RI1A-01B2T allows it to be used across a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Portable and Battery-powered Devices
  • Internet of Things (IoT) Devices
  • Industrial Systems

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The DSC612RI1A-01B2T is built to meet stringent industry standards, ensuring long-term performance and stability in various operating environments. With Microchip's reputation for excellence, customers can trust this clock generator to be a robust component in their electronic designs.

For designers and engineers looking for a versatile, high-performance clocking solution, the DSC612RI1A-01B2T from Microchip Technology offers the perfect blend of features and capabilities to meet the ever-evolving demands of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess