EN
  • EN
  • DE

DSC612RE3A-01M0

Part No DSC612RE3A-01M0
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 16MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344391-DSC612RE3A-01M0
Ultra Librarian 3D Model Ultra Librarian DSC612RE3A-01M0 CAD Model

Description

Microchip Technology DSC612RE3A-01M0 Product Overview

The DSC612RE3A-01M0 from Microchip Technology is a state-of-the-art, low-power, programmable clock generator designed to meet the precise clocking needs of modern electronic systems. This device offers a versatile solution for a wide range of applications, including consumer electronics, networking, telecommunications, and embedded systems.

Key Features

  • Frequency Flexibility: This clock generator can produce four different output frequencies, providing the flexibility needed to support various peripherals and components within a system.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC612RE3A-01M0 helps to minimize power consumption, making it an ideal choice for battery-operated devices.
  • Programmable Outputs: The device features programmable outputs that can be easily configured to suit specific design requirements, ensuring compatibility with a range of digital systems.
  • Compact Package: Housed in a compact package, the DSC612RE3A-01M0 saves valuable board space, which is crucial for space-constrained applications.
  • Stability: It offers excellent frequency stability, ensuring reliable operation over various temperature ranges and operating conditions.

Applications

The DSC612RE3A-01M0 is suitable for a variety of applications where precise clocking is essential. Its flexibility and performance make it an excellent choice for:

  • Consumer Electronics (e.g., set-top boxes, smart TVs)
  • Networking Equipment (e.g., routers, switches, network cards)
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Embedded Systems

Technical Specifications

The DSC612RE3A-01M0 clock generator operates over a wide voltage range and is characterized by its low jitter and high-frequency accuracy. Its technical specifications are designed to meet the stringent requirements of modern digital systems, ensuring optimal performance and reliability.

Conclusion

In conclusion, the DSC612RE3A-01M0 from Microchip Technology is an excellent choice for designers looking for a reliable, flexible, and power-efficient clock generation solution. Its programmable nature and compact form factor make it an adaptable component for a myriad of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess