EN
  • EN
  • DE

DSC612NI3A-010GB

Part No DSC612NI3A-010GB
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 16MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343826-DSC612NI3A-010GB
Ultra Librarian 3D Model Ultra Librarian DSC612NI3A-010GB CAD Model

Description

Microchip Technology's DSC612NI3A-010GB: A Versatile Low-Power Clock Generator

The DSC612NI3A-010GB from Microchip Technology is a highly flexible and low-power clock generator designed for a wide range of applications. This compact and efficient device is capable of generating up to four different output frequencies, making it an ideal solution for systems that require multiple clocks while maintaining power efficiency.

Key Features

  • Four Configurable Outputs: The device can be configured to provide up to four output frequencies, allowing for versatility in various applications.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring minimal power usage without compromising performance.
  • Wide Frequency Range: The DSC612NI3A-010GB supports a broad frequency range, making it suitable for a diverse set of applications.
  • Programmable: Users can program the device through I2C, which allows for easy customization and adaptability to specific system requirements.
  • Small Form Factor: The compact size of the device is beneficial for space-constrained applications.

Applications

The versatility of the DSC612NI3A-010GB makes it an excellent choice for various applications, including:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Embedded Systems
  • Industrial Control Systems

Technical Specifications

Some of the technical specifications of the DSC612NI3A-010GB include:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 6-pin DFN

In conclusion, the DSC612NI3A-010GB clock generator from Microchip Technology offers a perfect blend of flexibility, efficiency, and performance. Its ability to generate multiple clock outputs, coupled with low power consumption and a wide frequency range, makes it a highly adaptable solution for designers looking to optimize their systems for both functionality and power management.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess