EN
  • EN
  • DE

DSC612NI3A-010G

Part No DSC612NI3A-010G
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 16MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343823-DSC612NI3A-010G
Ultra Librarian 3D Model Ultra Librarian DSC612NI3A-010G CAD Model

Description

Product Overview: DSC612NI3A-010G from Microchip Technology

The DSC612NI3A-010G is a state-of-the-art MEMS clock generator produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile device is designed to generate multiple output frequencies, providing a reliable and high-performance timing solution for a wide range of applications.

Key Features

  • Multiple Outputs: The device supports up to four output enable (OE) pins, allowing it to provide up to four different output frequencies, which can be used to drive multiple loads simultaneously.
  • Low Power Consumption: Engineered for energy efficiency, the DSC612NI3A-010G is ideal for battery-powered and portable applications, where power conservation is critical.
  • Frequency Stability: It offers excellent frequency stability, ensuring precise timing for the most demanding applications.
  • Programmability: The device is highly programmable, enabling users to customize output frequencies and other parameters to meet specific design requirements.
  • Compact Size: The small footprint of the DSC612NI3A-010G makes it suitable for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: It operates across a broad temperature range, ensuring reliability and functionality under varying environmental conditions.

Applications

The DSC612NI3A-010G is an excellent choice for a myriad of applications, including but not limited to:

  • Consumer electronics such as wearables and smart devices
  • Industrial automation and control systems
  • Telecommunications equipment
  • Internet of Things (IoT) devices
  • Networking hardware such as routers and switches

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability, and the DSC612NI3A-010G is no exception. It is manufactured with the rigor and precision that Microchip's customers have come to expect, ensuring dependable performance in even the most critical systems.

Whether you're developing a new product or upgrading an existing system, the DSC612NI3A-010G offers a flexible, high-quality timing solution that can help streamline your design process and enhance your product's performance.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess