EN
  • EN
  • DE

DSC612NI1A-01H3T

Part No DSC612NI1A-01H3T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344251-DSC612NI1A-01H3T
Ultra Librarian 3D Model Ultra Librarian DSC612NI1A-01H3T CAD Model

Description

Introducing the DSC612NI1A-01H3T from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the DSC612NI1A-01H3T — a versatile and robust clock generator. This product is designed to meet the needs of a wide range of applications, from consumer electronics to industrial systems, where reliable timing solutions are critical.

The DSC612NI1A-01H3T stands out with its ability to generate up to four different output frequencies simultaneously, ranging from 2kHz to 133MHz. These frequencies are highly configurable, ensuring precise clocking for various system components. Its low-jitter performance is essential for applications that require high-speed data transfer and stable operation, such as advanced communication systems or high-performance computing.

This clock generator is an ideal choice for designers looking to reduce component count and complexity in their systems. With its integrated crystal load capacitors, the need for external components is minimized, which not only saves space but also simplifies the design process. Additionally, the DSC612NI1A-01H3T offers a wide voltage supply range from 1.6V to 3.6V, providing design flexibility and compatibility with a variety of power systems.

One of the key features of the DSC612NI1A-01H3T is its I²C programmability, which allows for easy customization and on-the-fly adjustments without the need for external hardware changes. This feature is particularly useful for dynamic system tuning or adapting to different modes of operation. Furthermore, the device comes in a compact 6-pin DFN package, which is highly beneficial for space-constrained applications.

Microchip Technology's commitment to quality is evident in the DSC612NI1A-01H3T, which is designed to meet stringent industrial standards for reliability and performance. Whether you are developing consumer gadgets, automotive electronics, or sophisticated communication infrastructure, this clock generator provides a reliable and efficient timing solution that can help streamline your design process and enhance system performance.

To sum up, the DSC612NI1A-01H3T from Microchip Technology is a high-performance, programmable clock generator that offers design flexibility, space savings, and reliable operation, making it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess