EN
  • EN
  • DE

DSC6121JL2B-0170T

Part No DSC6121JL2B-0170T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULP LVCMOS -40C-10 / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz, 50MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6121
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343888-DSC6121JL2B-0170T
Ultra Librarian 3D Model Ultra Librarian DSC6121JL2B-0170T CAD Model

Description

Product Overview: DSC6121JL2B-0170T from Microchip Technology

The DSC6121JL2B-0170T is a high-performance, low-power MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and reliable component is an ideal timing solution for a wide range of applications, including consumer electronics, IoT devices, industrial systems, and telecommunications equipment.

Key Features

  • Frequency Range: The DSC6121 series offers a frequency range that is suitable for various applications, with the 0170T variant specifically providing a precise 17.0 MHz output.
  • Stability and Accuracy: It delivers exceptional frequency stability and accuracy, ensuring reliable performance even under varying environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator is particularly beneficial for battery-powered devices, contributing to extended battery life.
  • Compact Size: The DSC6121JL2B-0170T comes in a small 2.5x2.0 mm package, making it an excellent choice for space-constrained applications.
  • Output Type: It provides a CMOS/LVTTL output, which is widely compatible with a variety of digital circuits.
  • Supply Voltage: This model operates with a supply voltage of 1.8V, aligning with the needs of low-voltage electronics.
  • Temperature Range: The oscillator is designed to operate over an industrial temperature range, ensuring robust performance from -40°C to +85°C.
  • RoHS Compliant: It meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the DSC6121JL2B-0170T allows it to be used across various market segments. Its precision and durability make it suitable for portable and wearable technology, smart home devices, medical equipment, automotive electronics, and communication systems. Its small footprint and low power requirements also make it an excellent choice for wireless sensors and other IoT applications.

Conclusion

Microchip Technology's DSC6121JL2B-0170T MEMS oscillator is a testament to their commitment to providing advanced timing solutions that meet the demands of modern electronics. With its high performance, low power consumption, and compact design, this oscillator is set to be a crucial component in the development of innovative and efficient electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess