EN
  • EN
  • DE

TM4C123AE6PMIR

Part No TM4C123AE6PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-47445-6,296-47445-2,296-47445-1,TM4C123AE6PMIR-ND
Standard Package 1,000
Win Source Part Number 1188492-TM4C123AE6PMIR
Ultra Librarian 3D Model Ultra Librarian TM4C123AE6PMIR CAD Model

Description

The TM4C123AE6PMIR is a high-performance microcontroller from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This powerful microcontroller is based on the ARM Cortex-M4F core, which operates at a frequency of up to 80 MHz. The TM4C123AE6PMIR is part of the Tiva™ C Series, which is well-known for its robust performance, connectivity features, and power efficiency.

Key Features:

  • Core: ARM Cortex-M4F with floating-point unit for efficient computations.
  • Frequency: Up to 80 MHz, providing a balance of performance and power consumption.
  • Flash Memory: 256 KB, allowing for substantial program storage.
  • RAM: 32 KB of SRAM, suitable for runtime data storage.
  • I/O: A wide range of peripherals including GPIOs, UARTs, SPI, I2C, and more for versatile connectivity options.
  • Timers: Multiple 16/32-bit timers for precise event timing and PWM generation.
  • Analog: Integrated ADCs and analog comparators for interfacing with sensors and other analog devices.
  • Operating Voltage: 1.62V to 3.63V, accommodating various power supply designs.
  • Temperature Range: Industrial temperature range (-40°C to 85°C), ensuring reliable operation in extreme conditions.
  • Packaging: 64-LQFP package for a compact footprint on PCBs.

Applications:

The TM4C123AE6PMIR is ideal for a broad range of applications such as industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its robust set of peripherals and interfaces, combined with the powerful ARM Cortex-M4F core, make it an excellent choice for complex tasks that require real-time processing, connectivity, and minimal power consumption.

Design Support:

Texas Instruments provides extensive support for the TM4C123AE6PMIR, including technical documentation, software libraries, and development tools. Designers can take advantage of the TivaWare™ software suite, which offers a comprehensive set of drivers and middleware to streamline the development process. Additionally, the microcontroller is supported by the TI Ecosystem, which includes development boards and a network of partners for hardware, software, and tool support.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9669 $63.8676
8+ $13.1010 $104.8080
12+ $12.6916 $152.2992
17+ $12.2822 $208.7974
22+ $11.8728 $261.2016
29+ $10.6446 $308.6934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess