EN
  • EN
  • DE

DSC6112JI2A-028.1250

Part No DSC6112JI2A-028.1250
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR LVCMOS / 28.125 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 28.125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344330-DSC6112JI2A-028.1250
Ultra Librarian 3D Model Ultra Librarian DSC6112JI2A-028.1250 CAD Model

Description

The DSC6112JI2A-028.1250 is a precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This high-quality component is designed to provide a stable and reliable clock signal for a wide range of electronic applications. With its compact size and low power consumption, it is an ideal choice for modern, space-constrained designs that require a high degree of accuracy and stability.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 28.1250 MHz, suitable for various digital applications, including microprocessors and communication devices.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for different power environments and ensuring compatibility with both 3.3V and 1.8V logic levels.
  • Stability: The component offers excellent frequency stability, ensuring that the output signal remains consistent over a wide range of temperatures and other environmental conditions.
  • Form Factor: This MEMS oscillator comes in a compact 4-SMD, no lead package, allowing for space-saving integration into various circuit designs.
  • Output Type: It provides a CMOS output, which is a common digital signal output type used in many electronic circuits.

Applications

The DSC6112JI2A-028.1250 is suitable for a diverse array of applications, due to its high precision and reliability. These include:

  • Consumer electronics such as wearable technology, smart home devices, and portable gaming systems
  • Industrial applications where precise timing is crucial, including factory automation and process control systems
  • Communication devices, including networking equipment like routers and switches, where signal integrity is paramount
  • Automotive electronics that require robust and dependable components for safety and performance

Advantages

The DSC6112JI2A-028.1250 offers several advantages over traditional quartz crystal oscillators:

  • Increased reliability due to its solid-state construction, with no moving parts that could fail
  • Lower power consumption, which is critical for battery-operated devices
  • Improved shock and vibration resistance, making it suitable for harsh environments
  • Faster start-up time, allowing devices to become operational more quickly

Overall, the DSC6112JI2A-028.1250 by Microchip Technology is a top-tier solution for designers looking for a miniaturized, energy-efficient, and highly stable clock source.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess