EN
  • EN
  • DE

DSC6111MI2B-025.0000T

Part No DSC6111MI2B-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343067-DSC6111MI2B-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2B-025.0000T CAD Model

Description

Microchip Technology's DSC6111MI2B-025.0000T Precision MEMS Oscillator

Introducing the DSC6111MI2B-025.0000T, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This high-performance timing solution is engineered to deliver exceptional stability and accuracy for a wide range of electronic applications.

The DSC6111MI2B-025.0000T is part of Microchip's extensive portfolio of clock and timing solutions, offering a frequency of 25.0000 MHz, which is ideal for use in modern digital devices that require precise timing for data processing and communication. With its compact 4-SMD, no lead package, it is well-suited for space-constrained applications.

Key Features

  • Frequency: 25.0000 MHz, providing a stable clock signal for a variety of applications.
  • Type: MEMS (CMOS) Oscillator, ensuring high reliability and low power consumption compared to traditional crystal oscillators.
  • Package / Case: 6-SMD, No Lead, offering a miniature footprint for dense PCB layouts.
  • Stability: Superior frequency stability over a wide temperature range, making it suitable for challenging environmental conditions.
  • Supply Voltage: 1.8 V ~ 3.3 V, accommodating a range of power supply requirements.
  • Current - Supply (Max): 5mA, ensuring energy efficiency and longer battery life in portable devices.
  • Operating Temperature: -40°C ~ 85°C, providing reliable performance across diverse operating conditions.
  • Function: Standby (Power Down), which allows for power savings when the oscillator is not in use.
  • Output: CMOS, delivering a standard logic level output that is compatible with most digital circuits.

The DSC6111MI2B-025.0000T is designed for seamless integration into various applications, including IoT devices, consumer electronics, networking equipment, and industrial systems. Its precision and durability make it an excellent choice for designers looking to enhance the performance and reliability of their products.

Microchip Technology's commitment to quality ensures that the DSC6111MI2B-025.0000T oscillator meets the highest standards, providing designers with a trusted component that can significantly improve the functionality and longevity of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess