EN
  • EN
  • DE

DSC6111MI2A-064.0000

Part No DSC6111MI2A-064.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, ULTRA LOW POWER / 64 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 64 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342942-DSC6111MI2A-064.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2A-064.0000 CAD Model

Description

Product Overview: DSC6111MI2A-064.0000

Manufacturer: Microchip Technology

The DSC6111MI2A-064.0000 is a highly precise, low-power MEMS oscillator designed to deliver exceptional stability and performance for a wide range of applications. Manufactured by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, this oscillator is a reliable choice for engineers and designers looking to enhance their electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 64.0000 MHz, suitable for high-speed digital signal processing and communication protocols.
  • Supply Voltage: It has a supply voltage range of 1.71V to 3.63V, making it versatile for use in various power environments and battery-operated devices.
  • Stability: This component boasts excellent frequency stability, maintaining consistent performance over temperature and voltage changes.
  • Form Factor: Housed in a compact, industry-standard 4-SMD, No Lead package, the DSC6111MI2A-064.0000 is ideal for space-constrained applications.
  • Power Consumption: With its low-power design, this oscillator minimizes energy consumption, extending battery life in portable devices.
  • Output Type: The device offers a CMOS output, providing compatibility with most digital logic families.

Applications

The DSC6111MI2A-064.0000 is well-suited for a variety of applications, including:

  • Wireless communication systems
  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

Microchip Technology's commitment to quality ensures that the DSC6111MI2A-064.0000 oscillator meets the highest industry standards for reliability and performance. It is designed to withstand harsh environments and prolonged use, making it a dependable component for mission-critical systems.

Whether you're working on a complex industrial system or a simple consumer electronic device, the DSC6111MI2A-064.0000 from Microchip Technology provides the accuracy and durability needed to keep your projects running smoothly.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess