EN
  • EN
  • DE

DSC6111MA1B-033.3300T

Part No DSC6111MA1B-033.3300T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULP LVCMOS -40C-125C 50 / 33.33 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343196-DSC6111MA1B-033.3300T
Ultra Librarian 3D Model Ultra Librarian DSC6111MA1B-033.3300T CAD Model

Description

Microchip Technology's DSC6111MA1B-033.3300T: High-Performance MEMS Oscillator

The DSC6111MA1B-033.3300T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This device is part of Microchip's DSC6000 family, which is renowned for providing high stability, low power consumption, and compact form factors.

Key Features:

  • Frequency Precision: The oscillator operates at a precise frequency of 33.3300 MHz, making it suitable for applications that require high accuracy and stability.
  • Low Power Consumption: Engineered for energy efficiency, the DSC6111MA1B-033.3300T is an ideal choice for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Compact SMD Package: Housed in a miniature 4-SMD, no lead package, this component is perfect for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Temperature Stability: With an operating temperature range from -40°C to +85°C, the oscillator maintains reliable performance across various environmental conditions.
  • Robustness: MEMS technology provides enhanced shock and vibration resistance compared to traditional crystal oscillators, ensuring consistent operation in harsh environments.

Applications:

The versatility of the DSC6111MA1B-033.3300T allows it to be used in a myriad of applications, including:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Medical devices and healthcare technology
  • Telecommunications and networking equipment

Product Specifications:

Microchip Technology's DSC6111MA1B-033.3300T boasts a series of technical specifications that ensure its performance and reliability:

  • Supply Voltage (Vdd): 1.8 V
  • Frequency Stability: ±25 ppm
  • Output Type: CMOS
  • Current - Supply (Max): 2.5 mA
  • Package / Case: 4-SMD, No Lead (DFN, LCC)

With its combination of precision, durability, and low power usage, the DSC6111MA1B-033.3300T from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess