EN
  • EN
  • DE

DSC6111JI2B-024.0000T

Part No DSC6111JI2B-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTTA LOW POWET LVCMOS / 24 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343315-DSC6111JI2B-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2B-024.0000T CAD Model

Description

Microchip Technology DSC6111JI2B-024.0000T MEMS Oscillator

The DSC6111JI2B-024.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. Designed to deliver exceptional timing solutions, this oscillator is a perfect fit for modern electronic applications requiring high reliability and precision. With a compact footprint and low power consumption, it is an ideal choice for space-constrained and energy-sensitive projects.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, providing a stable timing source for your applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various circuit designs and ensuring compatibility with both 1.8V and 3.3V logic levels.
  • Low Power Consumption: The DSC6111 series is designed for low power operation, which is critical for battery-powered devices and energy-efficient systems.
  • Package: Encased in a compact 4-SMD, No Lead package, it occupies minimal board space, which is essential for densely packed PCBs.
  • Stability: It offers excellent frequency stability, an essential attribute for applications where precision is paramount.
  • Operating Temperature: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The DSC6111JI2B-024.0000T is suited for a wide range of applications, including but not limited to:

  • Consumer electronics
  • Wireless communication systems
  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111JI2B-024.0000T is no exception. It is designed to meet the stringent requirements of various industries, ensuring that your product remains reliable over its lifespan. The oscillator's robust design allows it to withstand the challenges of real-world applications, from thermal variations to mechanical vibrations.

Whether you're designing a new product or optimizing an existing one, the DSC6111JI2B-024.0000T from Microchip Technology offers a blend of performance, reliability, and convenience that can help take your project to the next level.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess