EN
  • EN
  • DE

DSC6111JI1B-200K000

Part No DSC6111JI1B-200K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 200 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 200 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342985-DSC6111JI1B-200K000
Ultra Librarian 3D Model Ultra Librarian DSC6111JI1B-200K000 CAD Model

Description

Microchip Technology DSC6111JI1B-200K000 MEMS Oscillator

Introducing the DSC6111JI1B-200K000, a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from renowned manufacturer Microchip Technology. This precision device is designed to deliver exceptional timekeeping and frequency control in a broad range of electronic applications, from consumer electronics to industrial systems.

The DSC6111 series oscillator operates at a frequency of 200 kHz, providing a stable and reliable clock signal essential for digital circuits. It boasts a low-power consumption profile, making it an ideal choice for battery-operated devices where energy efficiency is paramount.

Key Features:

  • Frequency: 200 kHz, offering precise timing for various applications.
  • Supply Voltage: Operates on a 1.8V to 3.3V supply voltage range, accommodating diverse power requirements.
  • Output Type: CMOS, ensuring compatibility with most logic families.
  • Package / Case: 4-SMD, No Lead, providing a compact footprint for space-constrained designs.
  • Stability: Excellent frequency stability over temperature, voltage, and aging.
  • Temperature Range: Operational between -40°C and +85°C, suitable for harsh environments.

With its robust design, the DSC6111JI1B-200K000 is engineered to withstand the rigors of modern electronic demands. Its inherent immunity to shock and vibration makes it a more reliable alternative to traditional quartz crystal oscillators, especially in applications prone to harsh mechanical conditions.

The device also features an industry-standard footprint, ensuring ease of integration into existing designs without the need for significant layout changes. Its low jitter and high frequency stability are essential for applications requiring precise timing, such as wireless communications, portable instrumentation, and IoT devices.

Microchip Technology's commitment to quality is evident in the DSC6111JI1B-200K000, making it a top choice for designers looking for a high-performance, low-power, and dependable timing solution. Incorporate this MEMS oscillator into your design to benefit from the latest advancements in frequency control technology.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess